TRACO Power North America, Inc. DC DC Converters THM 6-0515WI

Description
Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM6-0515WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM6-0515WI-ND
DC DC Converters THM6-0515WI-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.25A, Dip; Power Supply Approvals Traco Power - 45Y2595 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.25A, Dip; Power Supply Approvals Traco Power
45Y2595
Dc-Dc Converter, Medical, 24V, 0.25A, Dip; Power Supply Approvals Traco Power 45Y2595
DC-DC CONVERTER, MEDICAL, 24V, 0.25A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.25A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM6-0515WI-ND 45Y2595
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.25A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227744 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details