TRACO Power North America, Inc. DC DC Converters THM 6-0513

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM6-0513-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM6-0513-ND
DC DC Converters THM6-0513-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.4A; No. Of Outputs Traco Power - 47AC1734 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.4A; No. Of Outputs Traco Power
47AC1734
Dc-Dc Converter, Medical, 15V, 0.4A; No. Of Outputs Traco Power 47AC1734
DC-DC CONVERTER, MEDICAL, 15V, 0.4A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.4A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM6-0513-ND 47AC1734
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.4A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details