TRACO Power North America, Inc. DC DC Converters THM 30-4812

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1683-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1683-ND
DC DC Converters 1951-1683-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Traco Power - 85AC3278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Traco Power
85AC3278
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Traco Power 85AC3278
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1683-ND 85AC3278
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data