TRACO Power North America, Inc. DC DC Converters THM 3-2415WI

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM3-2415WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM3-2415WI-ND
DC DC Converters THM3-2415WI-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.125A, Dip; Power Supply Approvals Traco Power - 45Y2579 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.125A, Dip; Power Supply Approvals Traco Power
45Y2579
Dc-Dc Converter, Medical, 24V, 0.125A, Dip; Power Supply Approvals Traco Power 45Y2579
DC-DC CONVERTER, MEDICAL, 24V, 0.125A, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.125A, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM3-2415WI-ND 45Y2579
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.125A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX15-48WS5P1 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.1 volts
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details