TRACO Power North America, Inc. DC DC Converters THM 3-2415

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM3-2415-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM3-2415-ND
DC DC Converters THM3-2415-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.125A; No. Of Outputs Traco Power - 47AC1719 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.125A; No. Of Outputs Traco Power
47AC1719
Dc-Dc Converter, Medical, 24V, 0.125A; No. Of Outputs Traco Power 47AC1719
DC-DC CONVERTER, MEDICAL, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM3-2415-ND 47AC1719
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.125A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers