Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input
DC-DC CONVERTER, MEDICAL, 15V, 0.2A, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2282-ND | 45Y2578 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 15V, 0.2A, Dip; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps |
| DC Input Voltage | 9.0 to 36.0 volts |