TRACO Power North America, Inc. DC DC Converters THM 3-2411WI

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2280-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2280-ND
DC DC Converters 1951-2280-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Traco Power - 45Y2576 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Traco Power
45Y2576
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Traco Power 45Y2576
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2280-ND 45Y2576
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details