TRACO Power North America, Inc. DC DC Converters THM 3-1221

Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM3-1221-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM3-1221-ND
DC DC Converters THM3-1221-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 3W; No. Of Outputs Traco Power - 47AC1712 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W; No. Of Outputs Traco Power
47AC1712
Dc-Dc Converter, Medical, 2 O/p, 3W; No. Of Outputs Traco Power 47AC1712
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Output Current - Output 2:300mA; Output Voltage - OutputRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Output Current - Output 2:300mA; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM3-1221-ND 47AC1712
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details