TRACO Power North America, Inc. DC DC Converters THM 20-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power THM 20WI series DC-DC converter is a medical-grade device designed for applications requiring high reliability and safety. It features a compact 1.6 x 1.0 inch plastic case and provides two outputs with a maximum power of 20W. The converter supports an ultra-wide input voltage range of 9-36 VDC for the 15V output and 15-36 VDC for the dual output configuration, with a reinforced isolation of 5000 VACrms, ensuring compliance with IEC/EN/ES 60601-1 3rd edition for medical applications. This model offers low leakage current of less than 2.5 µA and operates efficiently with up to 89% efficiency. It is rated for an extended temperature range from -40°C to +80°C, making it suitable for demanding environments. The device includes features such as overcurrent and short-circuit protection, as well as overvoltage protection, ensuring robust performance in critical applications. The THM 20WI series is also designed to meet EMC compliance standards, making it a reliable choice for medical equipment and other sensitive applications.

Datasheet Summary
Powered by GS/AI

The Traco Power THM 20WI series DC-DC converter is a medical-grade device designed for applications requiring high reliability and safety. It features a compact 1.6 x 1.0 inch plastic case and provides two outputs with a maximum power of 20W. The converter supports an ultra-wide input voltage range of 9-36 VDC for the 15V output and 15-36 VDC for the dual output configuration, with a reinforced isolation of 5000 VACrms, ensuring compliance with IEC/EN/ES 60601-1 3rd edition for medical applications. This model offers low leakage current of less than 2.5 µA and operates efficiently with up to 89% efficiency. It is rated for an extended temperature range from -40°C to +80°C, making it suitable for demanding environments. The device includes features such as overcurrent and short-circuit protection, as well as overvoltage protection, ensuring robust performance in critical applications. The THM 20WI series is also designed to meet EMC compliance standards, making it a reliable choice for medical equipment and other sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM20-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM20-4823WI-ND
DC DC Converters THM20-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Traco Power - 82AC3382 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Traco Power
82AC3382
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Traco Power 82AC3382
DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Output Current - Output 2:667mA; Output Voltage - RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Output Current - Output 2:667mA; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM20-4823WI-ND 82AC3382
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6670 amps 0.6670 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details