TRACO Power North America, Inc. DC DC Converters THM 20-2415WI

Description
Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM20-2415WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM20-2415WI-ND
DC DC Converters THM20-2415WI-ND
Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.833A; No. Of Outputs Traco Power - 82AC3362 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.833A; No. Of Outputs Traco Power
82AC3362
Dc-Dc Converter, Medical, 24V, 0.833A; No. Of Outputs Traco Power 82AC3362
DC-DC CONVERTER, MEDICAL, 24V, 0.833A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.833A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power - 73AC5434 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power
73AC5434
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power 73AC5434
DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM20-2415WI-ND 82AC3362
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.833A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PST240/24/10 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details