TRACO Power North America, Inc. DC DC Converters THM 20-1211

Description
Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1647-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1647-ND
DC DC Converters 1951-1647-ND
Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 4A; No. Of Outputs Traco Power - 82AC3348 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 4A; No. Of Outputs Traco Power
82AC3348
Dc-Dc Converter, Medical, 5V, 4A; No. Of Outputs Traco Power 82AC3348
DC-DC CONVERTER, MEDICAL, 5V, 4A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 4A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1647-ND 82AC3348
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 4A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1176621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details