TRACO Power North America, Inc. DC DC Converters THM 10-4812

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2781-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2781-ND
DC DC Converters 1951-2781-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.83A; No. Of Outputs Traco Power - 47AC1693 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.83A; No. Of Outputs Traco Power
47AC1693
Dc-Dc Converter, Medical, 12V, 0.83A; No. Of Outputs Traco Power 47AC1693
DC-DC CONVERTER, MEDICAL, 12V, 0.83A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.83A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2781-ND 47AC1693
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.83A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details