TRACO Power North America, Inc. DC DC Converters THM 10-4810

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM10-4810-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM10-4810-ND
DC DC Converters THM10-4810-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 2.5A; No. Of Outputs Traco Power - 47AC1691 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 2.5A; No. Of Outputs Traco Power
47AC1691
Dc-Dc Converter, Medical, 3.3V, 2.5A; No. Of Outputs Traco Power 47AC1691
DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM10-4810-ND 47AC1691
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 2.5A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details