TRACO Power North America, Inc. DC DC Converters THM 10-2410

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM10-2410-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM10-2410-ND
DC DC Converters THM10-2410-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 2.5A; No. Of Outputs Traco Power - 47AC1683 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 2.5A; No. Of Outputs Traco Power
47AC1683
Dc-Dc Converter, Medical, 3.3V, 2.5A; No. Of Outputs Traco Power 47AC1683
DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM10-2410-ND 47AC1683
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 2.5A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-U12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details