TRACO Power North America, Inc. DC DC Converters THM 10-0522WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2772-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2772-ND
DC DC Converters 1951-2772-ND
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power - 45Y2550 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power
45Y2550
Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power 45Y2550
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2772-ND 45Y2550
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.4160 amps 0.4160 amps
Unlock Full Specs
to access all available technical data

Similar Products

Configurable Chassis Mount AC-DC Power supplies - NVA1-453FF - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 15.0 volts
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details