TRACO Power North America, Inc. DC DC Converters THM 10-0510WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM10-0510WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM10-0510WI-ND
DC DC Converters THM10-0510WI-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 2.5A, Dip; Power Supply Approvals Traco Power - 45Y2544 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 2.5A, Dip; Power Supply Approvals Traco Power
45Y2544
Dc-Dc Converter, Medical, 3.3V, 2.5A, Dip; Power Supply Approvals Traco Power 45Y2544
DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM10-0510WI-ND 45Y2544
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 2.5A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details