TRACO Power North America, Inc. DC DC Converters THL 3-4810WISM

Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL3-4810WISM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL3-4810WISM-ND
DC DC Converters THL3-4810WISM-ND
Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power - 45Y2516 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power
45Y2516
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power 45Y2516
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL3-4810WISM-ND 45Y2516
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 12118766 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 100.0 volts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details