TRACO Power North America, Inc. DC DC Converters THL 3-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL3-2413WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL3-2413WI-ND
DC DC Converters THL3-2413WI-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power - 45Y2505 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power
45Y2505
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power 45Y2505
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL3-2413WI-ND 45Y2505
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details