TRACO Power North America, Inc. DC DC Converters THL 25-4813WI

Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL25-4813WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL25-4813WI-ND
DC DC Converters THL25-4813WI-ND
Isolated Module DC DC Converter 1 Output 15V 1.67A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1.67A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.67A, Dip; Power Supply Approvals Traco Power - 45Y2495 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.67A, Dip; Power Supply Approvals Traco Power
45Y2495
Dc-Dc Converter, 15V, 1.67A, Dip; Power Supply Approvals Traco Power 45Y2495
DC-DC CONVERTER, 15V, 1.67A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.67A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 1.67A; No. Of Outputs Traco Power - 44AC3304 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.67A; No. Of Outputs Traco Power
44AC3304
Dc-Dc Converter, 15V, 1.67A; No. Of Outputs Traco Power 44AC3304
DC-DC CONVERTER, 15V, 1.67A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.67A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number THL25-4813WI-ND 45Y2495 44AC3304
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.67A, Dip; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 1.67A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.67 amps 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details