TRACO Power North America, Inc. DC DC Converters THL 25-2423WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL25-2423WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL25-2423WI-ND
DC DC Converters THL25-2423WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power - 45Y2487 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power
45Y2487
Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power 45Y2487
DC-DC CONVERTER, 2 O/P, 25W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL25-2423WI-ND 45Y2487
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8400 amps 0.8400 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details