TRACO Power North America, Inc. DC DC Converters THL 25-2422WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 9V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 9V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power DC-DC Converter, part number 45Y2485, is a compact and efficient device designed for various applications requiring dual output. It delivers a maximum output power of 25W and features a 4:1 input voltage range, making it versatile for different input conditions. The converter operates within a temperature range of -40°C to +80°C, extendable to +85°C with an optional heat sink. It includes adjustable output voltage capabilities and remote On/Off control, enhancing its usability in dynamic environments. The device is housed in a shielded metal case with an isolated baseplate, ensuring durability and reliability. With an isolation voltage of 1500 VDC and compliance with safety standards such as UL 60950-1, this converter is suitable for applications in mobile equipment, instrumentation, and industrial electronics where space is limited. Engineers may find this product particularly beneficial due to its high efficiency of up to 90%, low ripple and noise levels, and robust protection features including short circuit and over voltage protection. The product is also RoHS compliant, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Traco Power DC-DC Converter, part number 45Y2485, is a compact and efficient device designed for various applications requiring dual output. It delivers a maximum output power of 25W and features a 4:1 input voltage range, making it versatile for different input conditions. The converter operates within a temperature range of -40°C to +80°C, extendable to +85°C with an optional heat sink. It includes adjustable output voltage capabilities and remote On/Off control, enhancing its usability in dynamic environments. The device is housed in a shielded metal case with an isolated baseplate, ensuring durability and reliability. With an isolation voltage of 1500 VDC and compliance with safety standards such as UL 60950-1, this converter is suitable for applications in mobile equipment, instrumentation, and industrial electronics where space is limited. Engineers may find this product particularly beneficial due to its high efficiency of up to 90%, low ripple and noise levels, and robust protection features including short circuit and over voltage protection. The product is also RoHS compliant, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL25-2422WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL25-2422WI-ND
DC DC Converters THL25-2422WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power - 45Y2485 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power
45Y2485
Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power 45Y2485
DC-DC CONVERTER, 2 O/P, 25W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL25-2422WI-ND 45Y2485
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 25W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.04 amps 1.04 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-320-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details