TRACO Power North America, Inc. DC DC Converters THL 20-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 1.34A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.34A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL20-2413WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL20-2413WI-ND
DC DC Converters THL20-2413WI-ND
Isolated Module DC DC Converter 1 Output 15V 1.34A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.34A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.34A; Power Supply Approvals Traco Power - 85T8444 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.34A; Power Supply Approvals Traco Power
85T8444
Dc-Dc Converter, 15V, 1.34A; Power Supply Approvals Traco Power 85T8444
DC-DC CONVERTER, 15V, 1.34A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.34A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.34A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.34A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL20-2413WI-ND 85T8444
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.34A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 1.34 amps 1.34 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details