TRACO Power North America, Inc. DC DC Converters THL 15-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3323-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3323-ND
DC DC Converters 1951-3323-ND
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power - 55AH0125 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power
55AH0125
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power 55AH0125
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 1A Rohs Compliant Traco Power - 41AH2262 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A Rohs Compliant Traco Power
41AH2262
Dc-Dc Converter, 15V, 1A Rohs Compliant Traco Power 41AH2262
DC-DC CONVERTER, 15V, 1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3323-ND 55AH0125 41AH2262
Product Name DC DC Converters Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 1A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details