TRACO Power North America, Inc. DC DC Converters THL 10-4815WI

Description
Isolated Module DC DC Converter 1 Output 24V 410mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 410mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL10-4815WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL10-4815WI-ND
DC DC Converters THL10-4815WI-ND
Isolated Module DC DC Converter 1 Output 24V 410mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 410mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Traco Power - 82T5498 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Traco Power
82T5498
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Traco Power 82T5498
DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL10-4815WI-ND 82T5498
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.4100 amps 0.4100 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details