TRACO Power North America, Inc. DC DC Converters THL 10-4811WI

Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL10-4811WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL10-4811WI-ND
DC DC Converters THL10-4811WI-ND
Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 2A, Dip; Power Supply Approvals Traco Power - 45Y2452 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2A, Dip; Power Supply Approvals Traco Power
45Y2452
Dc-Dc Converter, 5.1V, 2A, Dip; Power Supply Approvals Traco Power 45Y2452
DC-DC CONVERTER, 5.1V, 2A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 2A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL10-4811WI-ND 45Y2452
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 2A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details