TRACO Power North America, Inc. DC DC Converters THL 10-4811

Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL10-4811-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL10-4811-ND
DC DC Converters THL10-4811-ND
Isolated Module DC DC Converter 1 Output 5.1V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 2A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power - 45Y2451 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power
45Y2451
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power 45Y2451
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL10-4811-ND 45Y2451
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details