TRACO Power North America, Inc. DC DC Converters THL 10-2412

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL10-2412-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL10-2412-ND
DC DC Converters THL10-2412-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Traco Power - 45Y2440 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Traco Power
45Y2440
Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Traco Power 45Y2440
DC-DC CONVERTER, 12V, 0.83A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.83A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL10-2412-ND 45Y2440
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8300 amps 0.8300 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details