TRACO Power North America, Inc. DC DC Converters THL 10-1213

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THL10-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THL10-1213-ND
DC DC Converters THL10-1213-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Traco Power - 45Y2432 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Traco Power
45Y2432
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Traco Power 45Y2432
DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THL10-1213-ND 45Y2432
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6700 amps 0.6700 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W DC-DC converters - PXA15-48S12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details