TRACO Power North America, Inc. DC DC Converters THI 2413

Description
Isolated Module DC DC Converter 1 Output 15V 130mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 130mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THI2413-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THI2413-ND
DC DC Converters THI2413-ND
Isolated Module DC DC Converter 1 Output 15V 130mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 130mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power - 43W4349 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power
43W4349
Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power 43W4349
DC-DC CONVERTER, 15V, 0.13A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.13A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.13A; No. Of Outputs Traco Power - 44AC3225 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.13A; No. Of Outputs Traco Power
44AC3225
Dc-Dc Converter, 15V, 0.13A; No. Of Outputs Traco Power 44AC3225
DC-DC CONVERTER, 15V, 0.13A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.13A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THI2413-ND 43W4349
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1300 amps 0.1300 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details