Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3094-ND | 51R5252 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 71 C (-40 to 160 F) | |
| DC Output Current | 0.0660 amps | 0.0660 amps |
| DC Input Voltage | 4.5 to 5.5 volts |