TRACO Power North America, Inc. DC DC Converters THI 1213

Description
Isolated Module DC DC Converter 1 Output 15V 130mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 130mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THI1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THI1213-ND
DC DC Converters THI1213-ND
Isolated Module DC DC Converter 1 Output 15V 130mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 130mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power - 45Y2409 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power
45Y2409
Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power 45Y2409
DC-DC CONVERTER, 15V, 0.13A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.13A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THI1213-ND 45Y2409
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1300 amps 0.1300 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details