TRACO Power North America, Inc. DC DC Converters THD 15-2411N

Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 70W2278, is a compact, isolated power supply designed to deliver 15W of output power at 5.1V with a maximum output current of 3A. It features a high efficiency of up to 91% and operates over a wide input voltage range of 9-18 VDC. The converter is housed in a shielded metal case with an isolated baseplate, ensuring reliable performance in various applications. This model does not require a minimum load and includes remote On/Off control functionality. It is suitable for use in mobile equipment, instrumentation, and distributed power architectures, particularly where space on the PCB is limited. The device is compliant with safety standards such as UL/cUL 60950-1 and EN 60950-1, and it has an isolation voltage of 1500 VDC. Operating temperature ranges from -40°C to +85°C, making it versatile for different environmental conditions. With a calculated MTBF of over 1.8 million hours, this converter is designed for reliability and longevity in demanding applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 70W2278, is a compact, isolated power supply designed to deliver 15W of output power at 5.1V with a maximum output current of 3A. It features a high efficiency of up to 91% and operates over a wide input voltage range of 9-18 VDC. The converter is housed in a shielded metal case with an isolated baseplate, ensuring reliable performance in various applications. This model does not require a minimum load and includes remote On/Off control functionality. It is suitable for use in mobile equipment, instrumentation, and distributed power architectures, particularly where space on the PCB is limited. The device is compliant with safety standards such as UL/cUL 60950-1 and EN 60950-1, and it has an isolation voltage of 1500 VDC. Operating temperature ranges from -40°C to +85°C, making it versatile for different environmental conditions. With a calculated MTBF of over 1.8 million hours, this converter is designed for reliability and longevity in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1609-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1609-ND
DC DC Converters 1951-1609-ND
Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Traco Power - 70W2278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Traco Power
70W2278
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Traco Power 70W2278
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1609-ND 70W2278
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details