TRACO Power North America, Inc. DC DC Converters THD 15-1211N

Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD15-1211N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD15-1211N-ND
DC DC Converters THD15-1211N-ND
Isolated Module DC DC Converter 1 Output 5.1V 3A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5.1V 3A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Traco Power - 70W2271 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Traco Power
70W2271
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Traco Power 70W2271
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD15-1211N-ND 70W2271
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data