TRACO Power North America, Inc. DC DC Converters THD 12-2422WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2255-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2255-ND
DC DC Converters 1951-2255-ND
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Traco Power - 51R5229 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Traco Power
51R5229
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Traco Power 51R5229
DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power - 24M8190 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power
24M8190
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power 24M8190
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2255-ND 51R5229 24M8190
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details