Manufacturer: Traco Power
Win Source Part Number: 1335912-THD 12-1211
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP, UVLO
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 12 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5.1V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THD12-1211,THD 12-1211-ND,THD12-121
Base Product Number: THD 12
RoHS Status: ROHS3 Compliant
DC DC CONVERTER 5.1V 12W Product overview: THD 12-1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 12-1211 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335912-THD 12-1211 | 132-THD 12-1211 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 5.1V 12W DC-DC Converter IC |
| Package Type | DIP; Other; 24-DIP Module, 8 Leads | Other; Tube |