TRACO Power North America, Inc. DC DC Converters THD 10-4813WIN

Description
Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD10-4813WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD10-4813WIN-ND
DC DC Converters THD10-4813WIN-ND
Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.666A, Dip; Power Supply Approvals Traco Power - 45Y2366 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.666A, Dip; Power Supply Approvals Traco Power
45Y2366
Dc-Dc Converter, 15V, 0.666A, Dip; Power Supply Approvals Traco Power 45Y2366
DC-DC CONVERTER, 15V, 0.666A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.666A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD10-4813WIN-ND 45Y2366
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.666A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details