Infineon Technologies AG Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon IR3448MTRPBF

Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:16A RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon - 45X9527 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
45X9527
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon 45X9527
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:16A RoHS Compliant: Yes

SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45X9527
Product Name Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details