TRACO Power North America, Inc. DC DC Converters THD 10-4812N

Description
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD10-4812N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD10-4812N-ND
DC DC Converters THD10-4812N-ND
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power - 45Y2363 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
45Y2363
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power 45Y2363
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.833A; No. Of Outputs Traco Power - 44AC3204 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; No. Of Outputs Traco Power
44AC3204
Dc-Dc Converter, 12V, 0.833A; No. Of Outputs Traco Power 44AC3204
DC-DC CONVERTER, 12V, 0.833A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD10-4812N-ND 45Y2363
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details