TRACO Power North America, Inc. DC DC Converters THD 10-2423WIN

Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3079-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3079-ND
DC DC Converters 1951-3079-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; No. Of Outputs Traco Power - 44AC3199 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; No. Of Outputs Traco Power
44AC3199
Dc-Dc Converter, 2 O/p, 10W; No. Of Outputs Traco Power 44AC3199
DC-DC CONVERTER, 2 O/P, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3079-ND 44AC3199
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers