TRACO Power North America, Inc. DC DC Converters THD 10-1210N

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD10-1210N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD10-1210N-ND
DC DC Converters THD10-1210N-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power - 45Y2333 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
45Y2333
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power 45Y2333
DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD10-1210N-ND 45Y2333
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.7 amps 2.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH300S-48-28 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 28.0 volts
View Details