TRACO Power North America, Inc. DC DC Converters THB 3-1222

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3071-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3071-ND
DC DC Converters 1951-3071-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Traco Power - 51R5194 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Traco Power
51R5194
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Traco Power 51R5194
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3071-ND 51R5194
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-4024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details