TRACO Power North America, Inc. DC DC Converters THB 3-1215

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THB3-1215-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THB3-1215-ND
DC DC Converters THB3-1215-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power - 51R5193 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power
51R5193
Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power 51R5193
DC-DC CONVERTER, MEDICAL, 24V, 0.125A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.125A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power - 59M2650 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power
59M2650
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power 59M2650
Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 24 V, 125 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 24 V, 125 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number THB3-1215-ND 51R5193 59M2650
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details