TRACO Power North America, Inc. DC DC Converters THB 3-0515

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THB3-0515-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THB3-0515-ND
DC DC Converters THB3-0515-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power - 59M2645 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power
59M2645
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power 59M2645
Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 24 V, 125 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 24 V, 125 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power - 51R5188 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power
51R5188
Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power 51R5188
DC-DC CONVERTER, MEDICAL, 24V, 0.125A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.125A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number THB3-0515-ND 59M2645 51R5188
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details