TRACO Power North America, Inc. DC DC Converters THB 3-0512

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THB3-0512-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THB3-0512-ND
DC DC Converters THB3-0512-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Traco Power - 51R5187 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Traco Power
51R5187
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Traco Power 51R5187
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THB3-0512-ND 51R5187
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-12S15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details