TRACO Power North America, Inc. AC DC Converters TEX 120-124

Description
Enclosed AC DC Converters 1 Output 24V 5A 85 ~ 264 VAC, 85 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 5A 85 ~ 264 VAC, 85 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1247-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1247-ND
AC DC Converters 1951-1247-ND
Enclosed AC DC Converters 1 Output 24V 5A 85 ~ 264 VAC, 85 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 5A 85 ~ 264 VAC, 85 ~ 375 VDC Input

Buy Now Datasheet
POWER SUPPLY: INDUSTRIAL: NEMA 4X; IP67; 120W; 24VDC; 5.0A - 70062698 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY: INDUSTRIAL: NEMA 4X; IP67; 120W; 24VDC; 5.0A
70062698
POWER SUPPLY: INDUSTRIAL: NEMA 4X; IP67; 120W; 24VDC; 5.0A 70062698
These power supplies have been designed particularly for applications in extreme environments. The rugged die-cast aluminum housing is water, ice, oil and dust resistant in compliance with IP67 and NEMA 4X standards. The metal case works as an efficient heatsink allowing full power operation at up to +60°C ambient temperature (no fan required). With a shock and vibration proof construction the power supplies can be mounted directly on a machine. Features: Rugged Power Supply for Harsh Environments Die-Cast Aluminum Housing Dust, Water (Including Salt Water), Ice, and Oil Resistant Enclosure IP67 and NEMA 4X Rated Shock and Vibration Proof Construction Operating Temp. Range –40°C to +85°C Universal Input 85 to 264 VAC Output Voltage Adjustable Worldwide Safety Approvals Three Year Factory Warranty

These power supplies have been designed particularly for applications in extreme environments. The rugged die-cast aluminum housing is water, ice, oil and dust resistant in compliance with IP67 and NEMA 4X standards. The metal case works as an efficient heatsink allowing full power operation at up to +60°C ambient temperature (no fan required). With a shock and vibration proof construction the power supplies can be mounted directly on a machine.
Features:

  • Rugged Power Supply for Harsh Environments
  • Die-Cast Aluminum Housing
  • Dust, Water (Including Salt Water), Ice, and Oil Resistant Enclosure
  • IP67 and NEMA 4X Rated
  • Shock and Vibration Proof Construction
  • Operating Temp. Range –40°C to +85°C
  • Universal Input 85 to 264 VAC
  • Output Voltage Adjustable
  • Worldwide Safety Approvals
  • Three Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1951-1247-ND 70062698
Product Name AC DC Converters POWER SUPPLY: INDUSTRIAL: NEMA 4X; IP67; 120W; 24VDC; 5.0A
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
DC Input Voltage 85.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-2015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details