TRACO Power North America, Inc. DC DC Converters TES 5-2412

Description
Isolated Module DC DC Converter 1 Output 12V 420mA 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 420mA 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 59M2628, is a surface mount device designed for efficient power conversion. It operates with a fixed output of 12 V and a maximum output current of 420 mA, delivering a total power of 5 W. The converter features a wide 2:1 input voltage range, allowing for flexibility in various applications. It provides 1500 VDC isolation between input and output, ensuring safety in sensitive electronic environments. This model is capable of operating in a temperature range from -40°C to +85°C, making it suitable for diverse operating conditions. It includes short circuit protection and a remote On/Off control feature, enhancing its usability in automated systems. The device is compliant with RoHS standards and is designed for lead-free soldering processes. With a compact size of 33.4 x 20.6 x 10.2 mm and a weight of 14 g, it is well-suited for space-constrained applications such as battery-powered equipment, instrumentation, and industrial controls.

Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 59M2628, is a surface mount device designed for efficient power conversion. It operates with a fixed output of 12 V and a maximum output current of 420 mA, delivering a total power of 5 W. The converter features a wide 2:1 input voltage range, allowing for flexibility in various applications. It provides 1500 VDC isolation between input and output, ensuring safety in sensitive electronic environments. This model is capable of operating in a temperature range from -40°C to +85°C, making it suitable for diverse operating conditions. It includes short circuit protection and a remote On/Off control feature, enhancing its usability in automated systems. The device is compliant with RoHS standards and is designed for lead-free soldering processes. With a compact size of 33.4 x 20.6 x 10.2 mm and a weight of 14 g, it is well-suited for space-constrained applications such as battery-powered equipment, instrumentation, and industrial controls.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2490-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2490-ND
DC DC Converters 1951-2490-ND
Isolated Module DC DC Converter 1 Output 12V 420mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 420mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 5 W, 12 V, 420 Ma Rohs Compliant Traco Power - 59M2628 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 5 W, 12 V, 420 Ma Rohs Compliant Traco Power
59M2628
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 5 W, 12 V, 420 Ma Rohs Compliant Traco Power 59M2628
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 5 W, 12 V, 420 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 5 W, 12 V, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2490-ND 59M2628
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 5 W, 12 V, 420 Ma Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data