TRACO Power North America, Inc. DC DC Converters TES 2N-2421

Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2621-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2621-ND
DC DC Converters 1951-2621-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 36 V, 18 V, 2 Rohs Compliant Traco Power - 93K0377 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 36 V, 18 V, 2 Rohs Compliant Traco Power
93K0377
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 36 V, 18 V, 2 Rohs Compliant Traco Power 93K0377
Isolated Board Mount DC/DC Converter, Surface Mount DIP, SMD, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, SMD, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Traco Power - 51R5131 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Traco Power
51R5131
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Traco Power 51R5131
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2621-ND 93K0377 51R5131
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 36 V, 18 V, 2 Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details