TRACO Power North America, Inc. DC DC Converters TES 2-2412H

Description
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1902-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1902-ND
DC DC Converters 1951-1902-ND
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power - 51R5106 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power
51R5106
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power 51R5106
DC-DC CONV, ISO POL, 1 O/P, 2W, 165mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 2W, 165mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1902-ND 51R5106
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data