TRACO Power North America, Inc. DC DC Converters TES 2-1212H

Description
Isolated Module DC DC Converter 1 Output 12V 165mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 165mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TES2-1212H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TES2-1212H-ND
DC DC Converters TES2-1212H-ND
Isolated Module DC DC Converter 1 Output 12V 165mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 165mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power - 51R5096 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power
51R5096
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power 51R5096
DC-DC CONV, ISO POL, 1 O/P, 2W, 165mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 2W, 165mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TES2-1212H-ND 51R5096
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details