TRACO Power North America, Inc. DC DC Converters TES 1-2423

Description
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2461-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2461-ND
DC DC Converters 1951-2461-ND
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15V, 0.035A; Power Supply Approvals Traco Power - 51R5080 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15V, 0.035A; Power Supply Approvals Traco Power
51R5080
Dc-Dc Converter, 2 O/p, 15V, 0.035A; Power Supply Approvals Traco Power 51R5080
DC-DC CONVERTER, 2 O/P, 15V, 0.035A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:35mA; Output Voltage - Output 2:-15V; Width:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15V, 0.035A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:35mA; Output Voltage - Output 2:-15V; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2461-ND 51R5080
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15V, 0.035A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0350 amps 0.0350 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH300S-48-12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
View Details